Picker Components General Purpose Relays PTRH-1C-24ST-T3-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30-amp general-purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and features AgCdO or AgSnO2In2O3 contacts. The PTRH-1C-24ST-T3-X variant has a 24 VDC coil, Class B insulation, and a sealed enclosure with PCB and QC pins, rated for 30 A at 250 VAC and 30 A at 30 VDC. It has a maximum switching power of 900 W and 7,500 VA, operate time under 15 ms, release time under 10 ms, and operates from -55°C to 100°C. The relay weighs approximately 13.5 grams and meets UL Class F insulation as an option. The series has a mechanical life of 1 × 10^7 operations and an electrical life of 5 × 10^4 operations with resistive loads.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30-amp general-purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and features AgCdO or AgSnO2In2O3 contacts. The PTRH-1C-24ST-T3-X variant has a 24 VDC coil, Class B insulation, and a sealed enclosure with PCB and QC pins, rated for 30 A at 250 VAC and 30 A at 30 VDC. It has a maximum switching power of 900 W and 7,500 VA, operate time under 15 ms, release time under 10 ms, and operates from -55°C to 100°C. The relay weighs approximately 13.5 grams and meets UL Class F insulation as an option. The series has a mechanical life of 1 × 10^7 operations and an electrical life of 5 × 10^4 operations with resistive loads.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-24ST-T3-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-24ST-T3-X
General Purpose Relays 2500-PTRH-1C-24ST-T3-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-24ST-T3-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170605010 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Safety Relays - 56.OA01.4822 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
16A Miniature Power Relay - CHZ03 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details