The PTRH series is a 30 A power PCB relay with a T90 footprint, designed for general-purpose switching applications. It is available in 1 Form A, B, or C contact configurations, with a 24 VDC coil option. The part features epoxy sealing, immersion cleanability, and RoHS compliance. It meets UL 508 and UL 873 spacing standards when pin 6 is omitted. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching current of 30 A. Electrical life is rated at 50,000 operations under resistive load at 30 A, and mechanical life at 10 million operations. The operating temperature range is -40°C to 125°C for Class F insulation. The unit weighs 30 grams and has a coil power consumption of 0.9 W. Terminal strength is rated at 10 N, and solderability complies with 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24SFT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |