The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration, AgSnO2In2O3 contact material with gold plating, and an epoxy-sealed, immersion-cleanable enclosure. The relay operates at 24 VDC with a coil power of 0.9 W, meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and has an operating temperature range of -40°C to 125°C for Class F insulation. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a switching current of 30 A and a mechanical life of 1 × 10⁷ operations. The device is RoHS compliant and weighs 30 grams in open-frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24SFT-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |