Picker Components General Purpose Relays PTRH-1C-24SFT-T5-X67G

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30-amp general-purpose PCB relay with a T91 footprint, available in panel-mount and PCB-mount versions. The PTRH-1C-24SFT-T5-X67G variant features a 24 VDC coil, SPDT (1 Form C) contact configuration, AgCdO+Au gold-plated contacts, IP67 epoxy sealing, Class F insulation, and terminal strength of 10 N. It operates from -55°C to 125°C with a coil power of 0.9 W, meets UL 508 and UL 873 spacing requirements, and is RoHS compliant. Maximum switching capacity is 30 A at 300 VAC and 110 VDC, with a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations under resistive load.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30-amp general-purpose PCB relay with a T91 footprint, available in panel-mount and PCB-mount versions. The PTRH-1C-24SFT-T5-X67G variant features a 24 VDC coil, SPDT (1 Form C) contact configuration, AgCdO+Au gold-plated contacts, IP67 epoxy sealing, Class F insulation, and terminal strength of 10 N. It operates from -55°C to 125°C with a coil power of 0.9 W, meets UL 508 and UL 873 spacing requirements, and is RoHS compliant. Maximum switching capacity is 30 A at 300 VAC and 110 VDC, with a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations under resistive load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRH-1C-24SFT-T5-X67G
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-24SFT-T5-X67G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415543-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Type 32.21 - Subminiature PCB relays 6A - 322170244300 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
NO 1
View Details
Automotive Relays - FTR-E1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details