The PTRH-T series is a 30-amp power PCB relay with a T91 footprint, designed for general-purpose switching. It uses a 24-volt DC coil with 0.9-watt power consumption, features a Form C (SPDT) contact configuration, and is mounted with PCB pins and quick-connect terminals. The relay is epoxy-sealed to IP67, includes Class F insulation, and uses AgSnOInO contact material. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and operates from -55°C to 100°C with a mechanical life of 1 × 10^7 operations and an electrical life of 5 × 10^4 operations at rated load. Maximum switching capacity is 30 A, 300 VAC, or 110 VDC, with 7,500 VA and 900 W ratings. The part's alternate pinout and IP67 sealing are specified by its ordering code, indicating it matches the T3 variant with sealed enclosure and enhanced protection.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24SFT-T3-X67A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |