The PTRH series is a 30 Amp general-purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It features a SPDT (1 Form C) contact configuration, AgCdO or AgSnO2 contact materials, and is available with Class F insulation and epoxy sealing. The relay supports 24 VDC coil operation at 0.6 W power consumption, complies with UL 508 and UL 873 standards when pin 6 is omitted, and meets RoHS V2 and REACH V3 requirements. It operates from -40°C to +125°C with Class F insulation, has a maximum switching current of 30 A, and an insulation resistance of 1,000 MΩ minimum. The device weighs 30 grams in open frame and has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24SF-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |