Picker Components General Purpose Relays PTRH-1C-24SF-OT5-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30A general purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations. This part is a panel-mount variant (OT5) with 24VDC coil voltage, Class F insulation, AgCdO contacts, and a sealed enclosure. It meets UL 508 and UL 873 spacing requirements with 3.18 mm through-air and 6.36 mm over-surface clearance. The relay has a maximum switching capacity of 30A at 250VAC, 900W resistive, and 7,500 VA motor load, with an operate time under 15 ms and release time under 10 ms. It operates from -55°C to 125°C with Class F insulation, and is RoHS compliant. The part weighs 13.5 grams.

Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30A general purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations. This part is a panel-mount variant (OT5) with 24VDC coil voltage, Class F insulation, AgCdO contacts, and a sealed enclosure. It meets UL 508 and UL 873 spacing requirements with 3.18 mm through-air and 6.36 mm over-surface clearance. The relay has a maximum switching capacity of 30A at 250VAC, 900W resistive, and 7,500 VA motor load, with an operate time under 15 ms and release time under 10 ms. It operates from -55°C to 125°C with Class F insulation, and is RoHS compliant. The part weighs 13.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-24SF-OT5-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-24SF-OT5-X
General Purpose Relays 2500-PTRH-1C-24SF-OT5-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-24SF-OT5-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 212 F (-55 to 100 C)
AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Force Guided Relays - 2861823 - RS Components, Ltd.
Specs
Approvals RoHS
Operating Temp -40 to 131 F (-40 to 55 C)
DC Power 1.2 watts
View Details
Safety Relays - 56.OA02.0642C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 859-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers