The PTRH series is a 30-amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration, AgCdO or AgSnO₂ contacts with optional gold plating, and is available in sealed or open-frame versions. This part has a 24VDC coil with 0.9W coil power, Class F insulation, and UL 508 and UL 873 spacing with pin 6 omitted. It is rated for 30A at 250VAC, 2HP at 250VAC, and operates from -40°C to 125°C with Class F insulation. The relay meets UL 508 and UL 873 standards, is RoHS compliant, and has a mechanical life of 1×10⁷ operations and an electrical life of 5×10⁴ operations at resistive load. Weight is 30 grams for the open-frame version. Terminal strength is 10N, and solderability is rated for 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24SF-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |