The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPST-NC contact forms. The PTRH-1C-24S-X variant features a 24 VDC coil, sealed enclosure, Class B insulation, AgCdO contacts, and 0.9 W power consumption. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, supports a maximum switching voltage of 300 VAC and 110 VDC, and carries a 30 A resistive load rating at 250 VAC. Operating temperature ranges from -40°C to 100°C, with a dielectric strength of 2,500 VAC between coil and contacts. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |