The PTRH series is a 30-amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration and is available with a 24VDC coil. The relay is epoxy sealed and immersion cleanable, with Class B insulation and a maximum operating temperature of 100°C. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, supports AgCdO contacts with gold plating, and is RoHS compliant. The terminal strength is 10N, solderability is rated to 260°C for 5 seconds, and the coil power consumption is 0.9 W.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24S-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |