Picker Components General Purpose Relays PTRH-1C-24S-T5-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-1C-24S-T5-X is a 30 A general purpose PCB relay with a 24 VDC coil, designed for panel mounting with quick-connect pins and mounting tabs. It features a 1-form C (SPDT) contact configuration, AgCdO contact material, and is rated for switching up to 30 A at 250 VAC. The relay complies with UL 508 and UL 873 spacing requirements, meets RoHS standards, and has an operating temperature range of -55°C to 100°C. Its insulation class is B, with a coil power consumption of 0.9 W, an operate time under 15 ms, and a release time under 10 ms. The device is epoxy sealed for environmental protection but not specified as IP67 rated in this variant.

Datasheet Summary
Powered by GS/AI

The PTRH-1C-24S-T5-X is a 30 A general purpose PCB relay with a 24 VDC coil, designed for panel mounting with quick-connect pins and mounting tabs. It features a 1-form C (SPDT) contact configuration, AgCdO contact material, and is rated for switching up to 30 A at 250 VAC. The relay complies with UL 508 and UL 873 spacing requirements, meets RoHS standards, and has an operating temperature range of -55°C to 100°C. Its insulation class is B, with a coil power consumption of 0.9 W, an operate time under 15 ms, and a release time under 10 ms. The device is epoxy sealed for environmental protection but not specified as IP67 rated in this variant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-24S-T5-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-24S-T5-X
General Purpose Relays 2500-PTRH-1C-24S-T5-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-24S-T5-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Safety Relays - 56.OA22.2442 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Automotive Relays - FBR572 (twin) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Timer Relays - 1026123 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details