Picker Components General Purpose Relays PTRH-1C-24S-OT5-XAG

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 AMP power PCB relay with a T91 footprint, available in Form A or Form C contact configurations with quick connect pins and mounting tabs. The PTRH-1C-24S-OT5-XAG variant features a 24 VDC coil, sealed enclosure, Class B insulation, AgCdO contacts, and panel mounting with QC terminals. It meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. Contact ratings include 30 A at 250 VAC resistive load and 2 HP at 240 VAC motor load. Maximum switching voltage is 300 VAC and 110 VDC, with a maximum switching power of 7,500 VA. Operation occurs at 0.9 W coil power, with an operate time under 15 ms and release time under 10 ms. The relay is RoHS compliant and operates from -55°C to 100°C with Class B insulation.

Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 AMP power PCB relay with a T91 footprint, available in Form A or Form C contact configurations with quick connect pins and mounting tabs. The PTRH-1C-24S-OT5-XAG variant features a 24 VDC coil, sealed enclosure, Class B insulation, AgCdO contacts, and panel mounting with QC terminals. It meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. Contact ratings include 30 A at 250 VAC resistive load and 2 HP at 240 VAC motor load. Maximum switching voltage is 300 VAC and 110 VDC, with a maximum switching power of 7,500 VA. Operation occurs at 0.9 W coil power, with an operate time under 15 ms and release time under 10 ms. The relay is RoHS compliant and operates from -55°C to 100°C with Class B insulation.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-24S-OT5-XAG - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-24S-OT5-XAG
General Purpose Relays 2500-PTRH-1C-24S-OT5-XAG
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-24S-OT5-XAG
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 212 F (-55 to 100 C)
AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.4871 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Auxiliary Module 2 No 6A Rohs Compliant Finder - 37AK5891 - Newark, An Avnet Company
Specs
Approvals RoHS
View Details
Relay module - 788-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers