The PTRH series is a 30-amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration, AgCdO contact material, and is available in a sealed (S) enclosure with pin #6 omitted to meet UL 508 and UL 873 spacing requirements. The relay has a 24 VDC coil with 0.9 W power consumption, operates from -40°C to 100°C with Class B insulation, and supports a maximum switching voltage of 300 VAC and current of 30 A. It is RoHS compliant, epoxy sealed, immersion cleanable, and has a mechanical life of 10⁷ operations and an electrical life of 5 × 10⁴ operations. The unit weighs 30 grams and uses PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24S-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |