The PTRH series is a 30 Amp power PCB relay with a T90 footprint for general-purpose switching. It offers 1 Form A, B, or C contacts with a 30 A resistive load rating at 250 VAC and 2 HP motor switching capability. Coil voltage is 24 VDC at 0.9 W power consumption. The relay features AgSnO2In2O3 contacts with optional gold plating, operates from -40°C to 125°C, and meets UL 508 and UL 873 spacing with pin 6 omitted. Insulation is Class F, mechanical life is 10^7 operations, and electrical life is 5 × 10^4 operations. RoHS compliant with open-frame enclosure and PCB pin termination. Weight is 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24FT-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |