The PTRH-1C-24FT-X-0.6G is a 30-amp general purpose PCB relay with a T90 footprint, SPDT contacts, and a 24 VDC coil consuming 0.6 W. It has AgSnO2In2O3 contacts with gold plating, Class F insulation, and is epoxy sealed for immersion cleaning. It meets UL 508 and UL 873 standards with pin 6 omitted, operates from -40°C to 125°C, and is RoHS compliant. The relay supports a maximum switching voltage of 300 VAC and 110 VDC, with a switching current of 30 A and power handling of 7,500 VA. Mechanical life is 10^7 operations, and electrical life is 5 × 10^4 operations at resistive load. Weight is 27 grams in open frame configuration.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24FT-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |