The PTRH series is a 30-amp general purpose PCB relay with a T90 footprint, offering SPDT (1 Form C) contact configuration. It features a 24VDC coil with 0.9 W power consumption, Class F insulation, and AgCdO contacts. The relay is epoxy sealed, RoHS compliant, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a maximum switching current of 30 A and a switching power of 900 W or 7,500 VA. Mechanical life is rated at 10⁷ operations, with 5×10⁴ electrical operations. Operating temperature range is -40°C to +125°C for Class F. The part measures 30 grams and uses PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24F-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |