The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a SPDT (1 Form C) contact configuration, AgCdO contacts optionally enhanced with gold plating, and a 24 VDC coil. The relay has a 900 W resistive and 7,500 VA motor switching capacity at 250 VAC, with maximum switching current of 30 A and maximum switching voltage of 300 VAC. It operates from -40°C to 125°C with Class F insulation, contains epoxy sealing, and is RoHS compliant. The package is open frame with PCB pin termination, measuring 30 grams in weight, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. Mechanical life is 1 × 10⁷ operations, and electrical life is 5 × 10⁴ operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24F-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |