The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a SPDT (1 Form C) contact configuration, AgCdO or AgSnO2O3 contacts, and optional gold-plated contacts (AgCdO+Au). This variant uses a 24 VDC coil with 0.6 W power consumption, Class F insulation, and a sealed epoxy design. It complies with UL 508 and UL 873 spacing with pin 6 omitted, operates from -40°C to 125°C, and is RoHS compliant. The device has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 cycles at resistive loads. Dimensions and pinout follow the T90 standard with a 30-gram weight.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24F-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |