The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT configurations. This variant features a 24 VDC coil, Class F insulation, UL 508 and UL 873 spacing with pin 6 omitted, RoHS compliance, and gold-plated AgCdO contacts. It operates at 30 A up to 250 VAC, supports 2 HP at 250 VAC, and has a contact resistance of 50 mΩ max at 1 A, 6 VDC. The relay has an operate time under 15 ms, release time under 10 ms, and operates from -40°C to 125°C with Class F insulation. Mechanical life exceeds 10^7 operations, and electrical life is 5 × 10^4 cycles at resistive loads. The unit weighs 30 grams and is supplied in an open-frame package. Coil power is 15.6 Ω ±10% (0.9 W standard).
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24F-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |