The PTRH-T series is a 30_amp general-purpose PCB relay with a T91 footprint, available in 1_form_A and 1_form_C contact configurations. It supports PCB and quick-connect pin mounting with optional mounting tabs, and features IP67 epoxy sealing and Class B or F insulation. The relay operates at 24_vdc coil voltage with 0.6_w power consumption, complies with UL 508 and UL 873 spacing standards, and is rated for 30_a switching current at 250_vac. Contact material is AgSnO2In2O3, with an operating temperature range of -55°C to 100°C for Class B. The part is RoHS compliant and has an initial contact resistance of 50_mΩ max. at 1_a, 6_vdc.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24CT-T3-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |