The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. The PTRH-1C-24CT-OT3-XG variant features a 24 VDC coil, AgSnO contact material, Class B insulation, and a mounting style combining PCB pins and quick connect terminals with a dust cover. It supports a maximum switching current of 30 A at 250 VAC and 30 VDC, with a maximum switching power of 900 W resistive and 7,500 VA motor. Operate time is less than 15 ms, release time less than 10 ms, and the operating temperature range is -55°C to 100°C for Class B. The relay is RoHS compliant and meets UL 508 and UL 873 spacing requirements. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24CT-OT3-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |