The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. It features a 24 VDC coil option with 0.6 W power consumption, Class F insulation, and AgSnO2In2O3 contact material. The T3 variant includes PCB and QC pins with a dust cover, and the part is RoHS compliant with an operating temperature range of -55°C to 100°C. Mounting is via PCB pins and quick-connect terminals. It meets UL 508 and UL 873 clearance standards with 3.18 mm air gap and 6.36 mm surface creepage. Maximum switching voltage is 300 VAC and 110 VDC, with a mechanical life of 1 × 10^7 operations and an electrical life of 5 × 10^4 operations under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24CFT-T3-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |