Picker Components General Purpose Relays PTRH-1C-24CFT-OT3-XA

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 Amp power PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. It supports 250 VAC and 30 A resistive loads, with a maximum switching power of 900 W and 7,500 VA. The relay features optional Class F insulation, meets UL 508 and UL 873 spacing requirements, and is RoHS compliant. Mounting types include PCB pins and quick-connect pins with or without mounting tabs. The part number PTRH-1C-24CFT-OT3-XA corresponds to a 1 Form C variant with a 24 VDC coil, Class F insulation, AgSnO contact material, dust cover, and alternate pinout. Operate time is less than 15 ms, release time is less than 10 ms, and the operating temperature range is -55°C to 100°C for Class B or -55°C to 125°C for Class F. Weight is 13.5 grams.

Datasheet Summary
Powered by GS/AI

The PTRH-OT series is a 30 Amp power PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. It supports 250 VAC and 30 A resistive loads, with a maximum switching power of 900 W and 7,500 VA. The relay features optional Class F insulation, meets UL 508 and UL 873 spacing requirements, and is RoHS compliant. Mounting types include PCB pins and quick-connect pins with or without mounting tabs. The part number PTRH-1C-24CFT-OT3-XA corresponds to a 1 Form C variant with a 24 VDC coil, Class F insulation, AgSnO contact material, dust cover, and alternate pinout. Operate time is less than 15 ms, release time is less than 10 ms, and the operating temperature range is -55°C to 100°C for Class B or -55°C to 125°C for Class F. Weight is 13.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-24CFT-OT3-XA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-24CFT-OT3-XA
General Purpose Relays 2500-PTRH-1C-24CFT-OT3-XA
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-24CFT-OT3-XA
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 212 F (-55 to 100 C)
AC Voltage 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 11.41 - Light dependent relay 16A - 114182300000 - Finder S.p.A. con unico socio
Specs
Mounting DIN
Poles Single Pole (SP)
Throw Double Throw
View Details
Safety Relays - 56.OA03.0644C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
43A/50A Miniature Power Relay - CHFN-H1 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details