The PTRH-OT series is a 30 amp power PCB relay with a T91 footprint, offering SPST-NO or SPDT contact forms for general purpose switching applications. It is available in two mounting configurations: PCB pins with optional quick-connect pins (OT2/OT3) or panel-mount quick-connect pins with mounting tabs (OT4/OT5). The part is rated for 30 A at 250 VAC resistive, 2 HP at 240 VAC motor load, and has a maximum switching power of 900 W or 7,500 VA. It complies with UL 508 and UL 873 spacing requirements, has Class F insulation option, and is RoHS compliant. The relay operates with 0.6 W coil power, has an operate time under 15 ms, release time under 10 ms, and an operating temperature range of -55°C to 125°C. Weight is 13.5 grams. The contact material is AgSnO. Certification is UL 93379.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24CFT-OT3-X0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |