The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, featuring a SPDT (1 Form C) contact configuration, AgCdO or AgSnO₂ contact materials, and a 24 VDC coil. It has a 30 A switching current rating at 250 VAC, with a maximum switching power of 900 W resistive and 7,500 VA inductive. The relay is epoxy sealed and immersion cleanable, with Class F insulation option, RoHS-compliant materials, and operates from -40°C to 125°C. The 24 VDC coil dissipates 0.9 W. The part includes gold-plated contacts and complies with UL 508 and UL 873 spacing standards when pin 6 is omitted. Dimensions and terminal strength are specified for PCB mounting.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24CF-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |