The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. This part features a 24 VDC coil with 0.9 W power consumption, Class F insulation, and a dust cover enclosure. It uses AgCdO contact material and supports a maximum switching current of 30 A at 240 VAC, with a maximum switching voltage of 300 VAC and 110 VDC. The relay features PCB pins and solder lugs for mounting, operates in temperatures from -55°C to 100°C, and meets UL 508 and UL 873 spacing requirements. It has an operate time of less than 15 ms and a release time of less than 10 ms. RoHS compliant and meets UL 873.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24CF-OT3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |