The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, available in 1 Form A, B, or C contact configurations. It features AgCdO or AgSnO2O3 contact materials, with optional gold-plated contacts and Class F insulation for higher temperature operation. The relay is epoxy sealed, immersion cleanable, and RoHS compliant. It meets UL 508 and UL 873 spacing requirements when pin 6 is omitted. The coil operates at 24 VDC with a power consumption of 0.9 W, has a maximum switching capacity of 30 A at 250 VAC, and supports 900 W resistive and 7,500 VA inductive loads. It operates from -40°C to 125°C with Class F insulation, has an operating life of 50,000 electrical cycles, and weighs 30 grams in open frame. The part with pin 6 omitted adheres to UL 873 spacing (3.18 mm through air, 6.36 mm over surface).
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24CF-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |