The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, featuring a SPDT (1 Form C) contact configuration, AgCdO contacts with gold plating, and a dust cover enclosure. It has a 24 VDC coil with 0.9 W power consumption, operates from -40°C to 100°C, and meets UL 508 and UL 873 spacing standards with pin 6 omitted. The relay supports 30 A switching at 250 VAC, 2 HP motor loads, and has a dielectric strength of 2,500 V between coil and contacts. It is RoHS compliant and epoxy sealed for immersion cleaning.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24C-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |