Picker Components General Purpose Relays PTRH-1C-24C-T3-XAG

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C configurations. This part has a 24 VDC coil with 0.9 W power consumption, SPDT (1 Form C) contact form, PCB pin and quick connect terminals, and a dust cover enclosure. It uses AgCdO contact material, meets UL 508 and UL 873 spacing requirements, and complies with RoHS standards. The operating temperature range is -55°C to 100°C for Class B insulation, with a maximum switching voltage of 300 VAC and 110 VDC, and a maximum switching current of 30 A. Mechanical life is rated at 1 × 10^7 operations, and electrical life at 5 × 10^4 operations under resistive load. The terminal strength is 10 N, and solderability is rated for 260°C for 5 seconds.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C configurations. This part has a 24 VDC coil with 0.9 W power consumption, SPDT (1 Form C) contact form, PCB pin and quick connect terminals, and a dust cover enclosure. It uses AgCdO contact material, meets UL 508 and UL 873 spacing requirements, and complies with RoHS standards. The operating temperature range is -55°C to 100°C for Class B insulation, with a maximum switching voltage of 300 VAC and 110 VDC, and a maximum switching current of 30 A. Mechanical life is rated at 1 × 10^7 operations, and electrical life at 5 × 10^4 operations under resistive load. The terminal strength is 10 N, and solderability is rated for 260°C for 5 seconds.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-24C-T3-XAG - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-24C-T3-XAG
General Purpose Relays 2500-PTRH-1C-24C-T3-XAG
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-24C-T3-XAG
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393845-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers
Type 11.41 - Light dependent relay 16A - 114182300000 - Finder S.p.A. con unico socio
Specs
Mounting DIN
Poles Single Pole (SP)
Throw Double Throw
View Details
Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details