The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration, with AgCdO or AgSnO2O3 contact materials, and is available in a dust cover enclosure (C) with Class B insulation. The relay operates at 24 VDC with a coil power of 0.9 W, meets UL 508 and UL 873 spacing requirements with pin 6 omitted, and is RoHS compliant. It has a maximum switching current of 30 A and a maximum switching voltage of 300 VAC, with an operating temperature range of -40°C to 100°C. The unit weighs 30 grams and uses PCB pin termination. Gold-plated contacts are available as an option.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24C-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |