The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT-NC contact forms. The PTRH-1C-24C-1-X-0.6 variant features a 24 VDC coil, 0.6 W power consumption, a dust cover enclosure, Class B insulation, and UL 508 and UL 873 spacing with pin 6 omitted. It is rated for 30 A at 250 VAC resistive load and 2 HP at 250 VAC motor load, with a maximum switching voltage of 300 VAC and 110 VDC. The relay operates from -40°C to 100°C, has a mechanical life of 10^7 operations, and an electrical life of 5 × 10^4 operations. It is RoHS compliant, epoxy sealed, immersion cleanable, and weighs 30 grams in open frame. Solderability is rated for 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-24C-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |