Picker Components General Purpose Relays PTRH-1C-24-1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, available in SPDT (1 Form C) contact configuration. It features an epoxy-sealed, immersion-cleanable design and RoHS compliance. The part PTRH-1C-24-1-X has a 24 VDC coil, uses AgCdO contacts, and omits pin 6 to meet UL 508 and UL 873 spacing requirements. It has a coil power of 0.9 W, operate time under 15 ms, release time under 10 ms, and operates from -40°C to 100°C with Class B insulation. The relay supports 900 W resistive and 7,500 VA inductive switching, with a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations. Dimensions and weight are not specified in usable form for inclusion.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, available in SPDT (1 Form C) contact configuration. It features an epoxy-sealed, immersion-cleanable design and RoHS compliance. The part PTRH-1C-24-1-X has a 24 VDC coil, uses AgCdO contacts, and omits pin 6 to meet UL 508 and UL 873 spacing requirements. It has a coil power of 0.9 W, operate time under 15 ms, release time under 10 ms, and operates from -40°C to 100°C with Class B insulation. The relay supports 900 W resistive and 7,500 VA inductive switching, with a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations. Dimensions and weight are not specified in usable form for inclusion.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-24-1-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-24-1-X
General Purpose Relays 2500-PTRH-1C-24-1-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-24-1-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relays - 5492.2 - Powell Electronics, Inc.
Altech Corp.
View Details
3 suppliers