The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, available in SPDT (1 Form C) contact configuration. It features a 12 VDC coil with 0.9 W power consumption, AgSnO2In2O3 contact material, and gold-plated contacts (AgCdO+Au). The relay is epoxy sealed, immersion cleanable, and RoHS compliant. It meets UL 508 and UL 873 spacing standards with pin 6 omitted, operates from -40°C to 100°C (Class B), and has a maximum switching voltage of 300 VAC and current of 30 A. The physical dimensions and terminal layout follow the T90 standard with 5 or 6 pins depending on variant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12ST-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |