The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in panel mount configurations with QC pins and mounting tabs. This part includes AgCdO+Au gold-plated contacts, a 0.6 W coil, and is rated for 30 A at 240 VAC with a maximum switching power of 7,500 VA. It meets UL 508 and UL 873 spacing requirements, has an operating temperature range of -55°C to 125°C with Class F insulation, and is IP67 epoxy sealed. The relay is RoHS compliant and features a dielectric strength of 4,000 V between coil and contacts.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12ST-T5-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |