The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive load, meeting UL 508 and UL 873 spacing requirements. It features AgCdO or AgSnO2In2O3 contacts, 0.9 W coil power, and an operating temperature range of -55°C to 125°C depending on insulation class. The T3 variant includes 1 Form C contacts with PCB and QC pins, and the part is RoHS compliant. IP67 epoxy sealing and Class F insulation are optional configurations.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12ST-T3-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |