The PTRH series is a 30 Amp power PCB relay with a T90 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC under UL 508 and UL 873 standards. It features a SPDT (1 Form C) contact configuration, epoxy sealing, and RoHS compliance. The variant with a 12 VDC coil operates at 0.9 W, meets Class F insulation, and includes AgSnO2In2O3 contacts with gold-plated AgCdO+Au for enhanced conductivity. It has a 6-pin configuration with pin 6 omitted to meet UL 873 spacing requirements, measures 30 grams, and operates from -40°C to 125°C for Class F insulation. Final contact material and insulation class are confirmed by the -F and -T suffixes in the part number.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12SFT-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |