The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, rated for 30 A at 250 VAC and 30 A at 30 VDC for resistive loads. It features AgCdO or AgSnO2In2O3 contacts, a 0.9 W coil, and is available in T5 configuration with mounting tabs, IP67 epoxy sealing, Class F insulation, and gold-plated contacts. The device meets UL 508 and UL 873 spacing requirements, operates from -55°C to 125°C for Class F, and complies with RoHS. The relay has a maximum switching power of 900 W and 7,500 VA, with an operate time under 15 ms and release time under 10 ms. Physical dimensions and pinout follow the T5 variant with quick connect terminals and mounting tabs.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12SFT-T5-X67AG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |