The PTRH-T series is a 30-amp general purpose PCB relay with a T91 footprint, available in panel-mount configurations with QC pins and mounting tabs. This part, identified as T5, features a 12 VDC coil, Class F insulation, AgSnO2In2O3 contacts, and an IP67 epoxy-sealed enclosure. It operates within a temperature range of -55°C to 125°C, has a maximum switching capacity of 30 A at 250 VAC, and meets UL 508 and UL 873 spacing requirements. The relay consumes 0.9 W of coil power, has an operate time under 15 ms, and complies with RoHS standards.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12SFT-T5-X67 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |