The PTRH-T series is a 30-amp general-purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations. This part features a 12VDC coil with 0.6W power consumption, AgSnO2In2O3 contact material, and F-class insulation. It has a PCB and quick-connect pin layout (T3) with an alternate pinout (A), is process sealed (S), and is RoHS compliant. Operating temperature range is -55°C to 100°C. Contact ratings include 30A at 240VAC and 900W resistive switching power. Mechanical life is 1×10⁷ operations and electrical life is 5×10⁴ operations at rated load. Dielectric strength is 2,500VAC between coil and contacts and 1,500VAC between contacts. Insulation resistance is 1,000 MΩ min at 500VDC. Dimensions and mounting are standardized for the T91 footprint.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12SFT-T3-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |