The PTRH-OT series is a 30 Amp general-purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations. This part, configured as OT5, features quick-connect pins with mounting tabs for panel mounting, a 12 VDC coil, and AgSnO contact material with Class F insulation. It is rated for 30 A at 250 VAC, 2 HP at 240 VAC, and meets UL 508 and UL 873 spacing requirements. The relay has a maximum switching power of 7,500 VA, operates in a temperature range of -55°C to 125°C, and is RoHS compliant. Operate time is less than 15 ms and release time is less than 10 ms.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12SFT-OT5-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |