The PTRH series is a 30 A general-purpose PCB relay with a T90 footprint, available in SPDT (1 Form C) contact form. This variant features a 12 VDC coil, sealed enclosure, Class F insulation, AgSnO2In2O3 contacts, and UL 508 and UL 873 spacing with pin 6 omitted. It operates from -40°C to 125°C, has a 2 HP motor rating at 250 VAC, and a maximum switching power of 7,500 VA. The coil consumes 0.9 W, with a must-operate voltage of 9 VDC and must-release voltage of 1.2 VDC. Solderability is 260°C for 5 seconds, and dielectric strength is 4,000 V between coil and contacts. Weight is 30 grams, and the relay is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12SFT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |