The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration, AgSnO₂In₂O₃ contact material, and Class F insulation. The part has a 0.6 W coil power rating, operates at 12 VDC, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It is epoxy sealed, immersion cleanable, RoHS compliant, and rated for operating temperatures from -40°C to 125°C. The relay supports switching up to 30 A at 250 VAC and has a mechanical life of 10⁷ operations and an electrical life of 5 × 10⁴ operations. The package is a PCB pin termination with a weight of 30 grams for the open-frame version.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12SFT-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |