Picker Components General Purpose Relays PTRH-1C-12SF-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 A power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration, AgCdO or AgSnO2O3 contacts with optional gold plating, and an epoxy-sealed, immersion-cleanable design. Rated for 250 VAC and 30 A resistive loads, it meets UL 508 and UL 873 spacing standards with pin 6 omitted in the -1 variant. The part operates with a 12 VDC coil consuming 0.9 W, has an operating temperature range of -40°C to 125°C for Class F insulation, and complies with RoHS. The relay has a mechanical life of 10⁷ operations and an electrical life of 5 × 10⁴ operations under rated load. It is mounted via PCB pins and weighs 30 grams in open-frame configuration.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30 A power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration, AgCdO or AgSnO2O3 contacts with optional gold plating, and an epoxy-sealed, immersion-cleanable design. Rated for 250 VAC and 30 A resistive loads, it meets UL 508 and UL 873 spacing standards with pin 6 omitted in the -1 variant. The part operates with a 12 VDC coil consuming 0.9 W, has an operating temperature range of -40°C to 125°C for Class F insulation, and complies with RoHS. The relay has a mechanical life of 10⁷ operations and an electrical life of 5 × 10⁴ operations under rated load. It is mounted via PCB pins and weighs 30 grams in open-frame configuration.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-12SF-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-12SF-X-G
General Purpose Relays 2500-PTRH-1C-12SF-X-G
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-12SF-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 10.42 - Light dependent relay 16A - 104282300000 - Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, EAC-1, ukca, CE-2
NO 2
View Details
Safety Relays - 56.OA01.1131 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details