Picker Components General Purpose Relays PTRH-1C-12SF-T5-XA0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 A general-purpose PCB relay with a T91 footprint, available in panel-mount configurations with QUICK CONNECT terminals and mounting tabs. It is rated for 30 A at 250 VAC resistive load, with a maximum switching power of 7,500 VA and a switching voltage limit of 300 VAC. The relay meets UL 508 and UL 873 spacing requirements, has an operating temperature range of -55°C to 100°C for Class B or -55°C to 125°C for Class F insulation, and is RoHS compliant. The specific variant PTRH-1C-12SF-T5-XA0.6 features a 12 VDC coil with 0.6 W power consumption, Class F insulation, AgCdO contacts, an alternate quick-connect pinout, and is epoxy sealed to IP67.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 A general-purpose PCB relay with a T91 footprint, available in panel-mount configurations with QUICK CONNECT terminals and mounting tabs. It is rated for 30 A at 250 VAC resistive load, with a maximum switching power of 7,500 VA and a switching voltage limit of 300 VAC. The relay meets UL 508 and UL 873 spacing requirements, has an operating temperature range of -55°C to 100°C for Class B or -55°C to 125°C for Class F insulation, and is RoHS compliant. The specific variant PTRH-1C-12SF-T5-XA0.6 features a 12 VDC coil with 0.6 W power consumption, Class F insulation, AgCdO contacts, an alternate quick-connect pinout, and is epoxy sealed to IP67.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRH-1C-12SF-T5-XA0.6
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-12SF-T5-XA0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

20A Automotive PCB Relay - CHPA Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1393771-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -31 to 185 F (-35 to 85 C)
DC Voltage 100 volts
View Details
2 suppliers
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details