The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. The OT5 variant features QC pins with mounting tabs for panel mounting. It is rated for 30 A at 250 VAC and 2 HP at 240 VAC, with a maximum switching power of 7,500 VA. The relay uses AgCdO contacts and meets UL 508 and UL 873 spacing requirements. It complies with RoHS and has Class F insulation, operating from -55°C to 125°C. The coil power is 0.6 W at 12 VDC, with a must operate voltage of 9 VDC and a must release voltage of 1.2 VDC. Operate time is less than 15 ms and release time is less than 10 ms. Weight is 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12SF-OT5-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |