The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, designed for switching resistive and motor loads up to 2 HP at 250 VAC. It features a SPDT (1 Form C) contact configuration, AgCdO contacts, and is available with Class B or Class F insulation. The PTRH-1C-12S-X variant has a 12 VDC coil, sealed epoxy enclosure, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. It supports a maximum switching current of 30 A, maximum switching voltage of 300 VAC, and operates from -40°C to 100°C with Class B insulation. The device is RoHS compliant, has a power consumption of 0.9 W, and weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |