The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint and SPDT (1 Form C) contact configuration. It meets UL 508 and UL 873 spacing standards with pin 6 omitted. Contact material is AgSnO2In2O3 with optional AgCdO+Au plating. Maximum switching rating is 30 A at 250 VAC and 2 HP at 250 VAC. Coil power is 0.6 W at 12 VDC, with a must-operate voltage of 9.00 VDC and must-release voltage of 1.2 VDC. Class F insulation is available, with an operating temperature range of -40°C to 125°C. It is RoHS compliant, has an open frame enclosure, PCB pin termination, and weighs 27 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12FT-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |