The PTRH series is a 30 A power PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, and compliant with UL 508 and UL 873 spacing. The relay features a 1-form C (SPDT) contact configuration, AgSnO2In2O3 contact material, and Class F insulation. It operates at 12 VDC coil voltage with a power consumption of 0.6 W, and supports an operating temperature range of -40°C to 125°C. The part is epoxy sealed, immersion cleanable, RoHS compliant, and has a 6-pin configuration with pin 6 omitted to meet UL 873 spacing. Mechanical life exceeds 10^7 operations, and electrical life is 5 × 10^4 cycles at resistive load.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12FT-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |