The PTRH series is a 30-amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features a 1 Form C (SPDT) contact configuration, AgSnO2In2O3 or AgCdO contacts, and is available with Class F insulation and UL 508 and UL 873 spacing with pin 6 omitted. The relay operates at 12 VDC coil voltage with a power consumption of 0.6 W, has a must operate voltage of 9.00 VDC, and a must release voltage of 1.2 VDC. It is epoxy sealed, immersion cleanable, RoHS compliant, and has an operating temperature range of -40°C to 125°C. The package is an open frame with PCB pin termination and weighs 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12FT-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |