The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, designed for switching AC and DC loads up to 30 A and 300 VAC. It features a SPDT contact configuration (1 Form C), AgCdO contacts, and is available in F-class insulation with a 0.6 W coil. The relay is epoxy sealed, immersion cleanable, and RoHS compliant. It operates from -40°C to 125°C with F-class insulation and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The terminal strength is 10 N, solderability is rated at 260°C for 5 seconds, and the weight is 30 grams for the open frame version. Must operate voltage is 9.00 VDC and must release voltage is 1.2 VDC for the 12 VDC coil variant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-12F-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |